Aratas America LLC SMD 25mA 1.3V 0.15A Relay G3VM-353D1

Description
Relay SSR 25mA 1.3V DC-IN 0.15A 350V AC/DC-OUT 4-Pin DIP SMD Product overview: G3VM-353D1 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.3V, 0.15A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.3V, 0.15A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-353D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Relay SSR 25mA 1.3V DC-IN 0.15A 350V AC/DC-OUT 4-Pin DIP SMD Product overview: G3VM-353D1 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.3V, 0.15A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.3V, 0.15A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-353D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25mA 1.3V 0.15A Relay
183-G3VM-353D1
SMD 25mA 1.3V 0.15A Relay 183-G3VM-353D1
Relay SSR 25mA 1.3V DC-IN 0.15A 350V AC/DC-OUT 4-Pin DIP SMD Product overview: G3VM-353D1 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.3V, 0.15A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.3V, 0.15A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-353D1 can be used for catalog matching and distributor lookup.

Relay SSR 25mA 1.3V DC-IN 0.15A 350V AC/DC-OUT 4-Pin DIP SMD Product overview: G3VM-353D1 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.3V, 0.15A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.3V, 0.15A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-353D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - G3VM-353D1 - 1040566-G3VM-353D1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-353D1
1040566-G3VM-353D1
Solid State Relays - G3VM-353D1 1040566-G3VM-353D1
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1040566-G3VM-353D1 Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 350 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 25 Ohm Case / Package: 4-SMT Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040566-G3VM-353D1
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 25 Ohm
Case / Package: 4-SMT
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - Z2446-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2446-ND
Solid State Relays Z2446-ND
"Solid State SPST-NC (1 Form B) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - G3VM-353D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-353D1
Relays - Solid State Relays G3VM-353D1
SSR RELAY SPST-NC 100MA 0-350V

SSR RELAY SPST-NC 100MA 0-350V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-G3VM-353D1 1040566-G3VM-353D1 Z2446-ND G3VM-353D1
Product Name SMD 25mA 1.3V 0.15A Relay Solid State Relays - G3VM-353D1 Solid State Relays Relays - Solid State Relays
Mounting Surface Mount PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products