Schneider Electric Solid State Contactor, 60A, 48-600Vac Rohs Compliant Schneider Electric SSD1A360BDRC3

Description
SOLID STATE CONTACTOR, 60A, 48-600VAC ROHS COMPLIANT: YES
Description
SOLID STATE CONTACTOR, 60A, 48-600VAC ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 60A, 48-600Vac Rohs Compliant Schneider Electric - 26AK3595 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 60A, 48-600Vac Rohs Compliant Schneider Electric
26AK3595
Solid State Contactor, 60A, 48-600Vac Rohs Compliant Schneider Electric 26AK3595
SOLID STATE CONTACTOR, 60A, 48-600VAC ROHS COMPLIANT: YES

SOLID STATE CONTACTOR, 60A, 48-600VAC ROHS COMPLIANT: YES

Supplier's Site
Solid State Contactor, 60A, 48-600Vac; Load Current Schneider Electric - 12AJ8160 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 60A, 48-600Vac; Load Current Schneider Electric
12AJ8160
Solid State Contactor, 60A, 48-600Vac; Load Current Schneider Electric 12AJ8160
SOLID STATE CONTACTOR, 60A, 48-600VAC; Load Current:60A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 60A, 48-600VAC; Load Current:60A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 26AK3595 12AJ8160
Product Name Solid State Contactor, 60A, 48-600Vac Rohs Compliant Schneider Electric Solid State Contactor, 60A, 48-600Vac; Load Current Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Relay, Dpst-No, 440Vac, 25A; Load Current Inductive Finder - 08X7053 - Newark, An Avnet Company
Specs
Type Electrical Contactor
Poles 2
VAC 250 volts
View Details
Contactors - 3596-GX21CAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details