Schneider Electric Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric SSD1A335M7C2

Description
SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VACRoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric - 12AJ8144 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric
12AJ8144
Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric 12AJ8144
SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VACRoHS Compliant: Yes

SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 12AJ8144
Product Name Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.13 - Industrial contactors - 6K1390484324 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 41-IHV100H5ANG-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX11TB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details