APC by Schneider Electric Ups, 208V, 8Kva/8Kw; Power Supply Approvals Apc SRT8KRMXLT

Description
UPS, 208V, 8KVA/8KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):8kVA / 8kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:5.2min; Product Range:SMART-UPS Series; Length:715mm RoHS Compliant: Yes
Datasheet
Description
UPS, 208V, 8KVA/8KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):8kVA / 8kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:5.2min; Product Range:SMART-UPS Series; Length:715mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 8Kva/8Kw; Power Supply Approvals Apc - 38Y8819 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 8Kva/8Kw; Power Supply Approvals Apc
38Y8819
Ups, 208V, 8Kva/8Kw; Power Supply Approvals Apc 38Y8819
UPS, 208V, 8KVA/8KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):8kVA / 8kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:5.2min; Product Range:SMART-UPS Series; Length:715mm RoHS Compliant: Yes

UPS, 208V, 8KVA/8KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):8kVA / 8kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:5.2min; Product Range:SMART-UPS Series; Length:715mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38Y8819
Product Name Ups, 208V, 8Kva/8Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details