APC by Schneider Electric Ups, 208V, 8Kva/8Kw; Power Supply Approvals Apc SRT8KRMXLT-5KTF

Description
UPS, 208V, 8KVA/8KW; Power Supply Approvals:ITE; No. of Outlets:18Outlets; Capacity (VA / W):8kVA / 8kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:5.2min; Product Range:SMART-UPS Series; Length:715mm RoHS Compliant: Yes
Datasheet
Description
UPS, 208V, 8KVA/8KW; Power Supply Approvals:ITE; No. of Outlets:18Outlets; Capacity (VA / W):8kVA / 8kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:5.2min; Product Range:SMART-UPS Series; Length:715mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 8Kva/8Kw; Power Supply Approvals Apc - 59Y5783 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 8Kva/8Kw; Power Supply Approvals Apc
59Y5783
Ups, 208V, 8Kva/8Kw; Power Supply Approvals Apc 59Y5783
UPS, 208V, 8KVA/8KW; Power Supply Approvals:ITE; No. of Outlets:18Outlets; Capacity (VA / W):8kVA / 8kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:5.2min; Product Range:SMART-UPS Series; Length:715mm RoHS Compliant: Yes

UPS, 208V, 8KVA/8KW; Power Supply Approvals:ITE; No. of Outlets:18Outlets; Capacity (VA / W):8kVA / 8kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:5.2min; Product Range:SMART-UPS Series; Length:715mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 59Y5783
Product Name Ups, 208V, 8Kva/8Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPD-35-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
Switched-mode power supply 24 V DC - DN4034 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers