UPS, 208V, 6KVA/6KW; Power Supply Approvals:ITE; No. of Outlets:17Outlets; Capacity (VA / W):6kVA / 6kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:2.3min; Product Range:SMART-UPS Series; Length:719mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 59Y5782 |
| Product Name | Ups, 208V, 6Kva/6Kw; Power Supply Approvals Apc |
| Regulatory Compliance | RoHS Compliant |