The APC UPS, part number 17AC3799, is a 120V uninterruptible power supply with a capacity of 3KVA (2.7KW). It features a double conversion online topology, providing a sine wave output with a maximum configurable power of 2700W and a crest factor of 3:1. The unit includes eight NEMA 5-20R outlets and one NEMA L5-30R outlet, allowing for multiple devices to be connected simultaneously. This UPS operates within an input frequency range of 40 to 70 Hz and is designed for environments with ambient temperatures from 32°F to 104°F (0°C to 40°C) and relative humidity levels of 0 to 95% non-condensing. It has a net weight of 69 lbs (31.3 kg) and is rack-mounted, occupying 2U of rack space. The unit is equipped with a lead-acid battery that typically recharges in three hours and has a battery life of 3 to 5 years. It also features a multi-function LCD status and control console, audible alarms, and an emergency power off (EPO) function. The UPS is ENERGY STAR certified and complies with various standards, including CSA and UL certifications. Overall, this UPS is suitable for applications in internetworking, server, and telecom environments, providing reliable power protection and management.
UPS, 120V, 3KVA / 2.7KW; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:25" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Uninterruptible Power Supplies (UPS) |
| Product Number | 17AC3799 |
| Product Name | Ups, 120V, 3Kva / 2.7Kw; Power Supply Approvals Apc |
| Volt-Amp Rating | 3 kVA |