APC by Schneider Electric Ups, 120V, 1.5Kva / 1.35Kw; Power Supply Approvals Apc SRT1500RMXLA

Description
UPS, 120V, 1.5KVA / 1.35KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.5kVA / 1.35kW; Input Voltage AC Max:150V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Width:17"RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 1.5KVA / 1.35KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.5kVA / 1.35kW; Input Voltage AC Max:150V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Width:17"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 1.5Kva / 1.35Kw; Power Supply Approvals Apc - 22AC6707 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 1.5Kva / 1.35Kw; Power Supply Approvals Apc
22AC6707
Ups, 120V, 1.5Kva / 1.35Kw; Power Supply Approvals Apc 22AC6707
UPS, 120V, 1.5KVA / 1.35KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.5kVA / 1.35kW; Input Voltage AC Max:150V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Width:17"RoHS Compliant: Yes

UPS, 120V, 1.5KVA / 1.35KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.5kVA / 1.35kW; Input Voltage AC Max:150V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Width:17"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 22AC6707
Product Name Ups, 120V, 1.5Kva / 1.35Kw; Power Supply Approvals Apc
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
RUGGED UPS FA10250 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details