UPS, 120V, 1KVA / 900W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 900W; Input Voltage AC Max:150V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:20" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 22AC6706 |
| Product Name | Ups, 120V, 1Kva / 900W; Power Supply Approvals Apc |
| Regulatory Compliance | RoHS Compliant |