Schneider Electric Relay;SSR;Programmable;Ctrl-V 100/240AC;12 Pin;8AC input;4 output;Zelio2-Logic SR2B121FU

Description
The Zelio2-Logic Relay is more than a typical relay. It will accept inputs and has relay outputs like a programmable controller, but cannot be connected to a network. Because it has timers, counters and clocks that can be programmed, this product is ideal for applications where a typical relay, timer or time clock isn't enough, but a PLC is not justified. Programming can be done on the relay or by using the Zelio-Soft software on a Windows-based computer. Includes Clock Inputs: 100-240 VAC Outputs: Relay — 8 Amp, 250 VAC Features: Designed for Use in Small Automated Systems Can Be Used in Industrial and Commercial Applications No Charge for Software. For Latest Version, Contact Your Local Allied Sales Representative
Description
The Zelio2-Logic Relay is more than a typical relay. It will accept inputs and has relay outputs like a programmable controller, but cannot be connected to a network. Because it has timers, counters and clocks that can be programmed, this product is ideal for applications where a typical relay, timer or time clock isn't enough, but a PLC is not justified. Programming can be done on the relay or by using the Zelio-Soft software on a Windows-based computer. Includes Clock Inputs: 100-240 VAC Outputs: Relay — 8 Amp, 250 VAC Features: Designed for Use in Small Automated Systems Can Be Used in Industrial and Commercial Applications No Charge for Software. For Latest Version, Contact Your Local Allied Sales Representative

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Programmable;Ctrl-V 100/240AC;12 Pin;8AC input;4 output;Zelio2-Logic - 70007329 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Programmable;Ctrl-V 100/240AC;12 Pin;8AC input;4 output;Zelio2-Logic
70007329
Relay;SSR;Programmable;Ctrl-V 100/240AC;12 Pin;8AC input;4 output;Zelio2-Logic 70007329
The Zelio2-Logic Relay is more than a typical relay. It will accept inputs and has relay outputs like a programmable controller, but cannot be connected to a network. Because it has timers, counters and clocks that can be programmed, this product is ideal for applications where a typical relay, timer or time clock isn't enough, but a PLC is not justified. Programming can be done on the relay or by using the Zelio-Soft software on a Windows-based computer. Includes Clock Inputs: 100-240 VAC Outputs: Relay — 8 Amp, 250 VAC Features: Designed for Use in Small Automated Systems Can Be Used in Industrial and Commercial Applications No Charge for Software. For Latest Version, Contact Your Local Allied Sales Representative

The Zelio2-Logic Relay is more than a typical relay. It will accept inputs and has relay outputs like a programmable controller, but cannot be connected to a network. Because it has timers, counters and clocks that can be programmed, this product is ideal for applications where a typical relay, timer or time clock isn't enough, but a PLC is not justified. Programming can be done on the relay or by using the Zelio-Soft software on a Windows-based computer.

  • Includes Clock
  • Inputs: 100-240 VAC
  • Outputs: Relay — 8 Amp, 250 VAC
    Features:
  • Designed for Use in Small Automated Systems
  • Can Be Used in Industrial and Commercial Applications
  • No Charge for Software. For Latest Version, Contact Your Local Allied Sales Representative
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70007329
Product Name Relay;SSR;Programmable;Ctrl-V 100/240AC;12 Pin;8AC input;4 output;Zelio2-Logic
Unlock Full Specs
to access all available technical data

Similar Products

Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Xseries flow computing - XRCG5(extendable remote controller) - ABB Measurement & Analytics
Specs
Controller Type Flow
Form Factor Chassis
Interface Network
View Details
SS2000+ Series C Local Hardware Activation Point -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details