Schneider Electric Industrial Relays SR2B121BD

Description
Industrial Relays SR2 12 I-O 24 VDC w/ display
Description
Industrial Relays SR2 12 I-O 24 VDC w/ display
Datasheet
Datasheet Summary
Powered by GS/AI

The SR2B121BD is a compact smart relay with 8 discrete inputs, 4 relay outputs, and a local display, designed for industrial control applications with 24 V DC supply. It features screw terminals supporting cable sizes from 0.2 mm² to 2.5 mm², a rating of 8 A for all outputs, and operates from -20 °C to 55 °C. The relay meets EN/IEC 61131-2 standards, has IP40 front panel protection, and supports ladder or FBD programming with a cycle time of 6 to 90 ms. Power dissipation is 3 W without extensions, and it includes reverse polarity protection. Certifications include UL, CSA, GOST, GL, and C-Tick.

Datasheet Summary
Powered by GS/AI

The SR2B121BD is a compact smart relay with 8 discrete inputs, 4 relay outputs, and a local display, designed for industrial control applications with 24 V DC supply. It features screw terminals supporting cable sizes from 0.2 mm² to 2.5 mm², a rating of 8 A for all outputs, and operates from -20 °C to 55 °C. The relay meets EN/IEC 61131-2 standards, has IP40 front panel protection, and supports ladder or FBD programming with a cycle time of 6 to 90 ms. Power dissipation is 3 W without extensions, and it includes reverse polarity protection. Certifications include UL, CSA, GOST, GL, and C-Tick.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
SR2B121BD
Industrial Relays SR2B121BD
Industrial Relays SR2 12 I-O 24 VDC w/ display

Industrial Relays SR2 12 I-O 24 VDC w/ display

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number SR2B121BD
Product Name Industrial Relays
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202881104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Electromechanical Interface Relays - 1370297 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details