Juno Lighting Group Floodlight Fixture SP1503MHTT

Description
22 3/4 INCH DIA X 35 1/4 INCH L SIZE CORROSION RESISTANT POLYESTER COATED FINISH UL 1598, CSA C22.2 APPROVAL HEAVY DUTY ZINC PLATED STEEL YOKE MOUNTING HPF, INTEGRAL, PROBE START, TRIPLE TAP BALLAST TYPE NO LAMP INCLUDED BT56 METAL HALIDE LAMP TYPE 1500 W LAMP WATTAGE 120/277/347 V LAMP/BALLAST VOLTAGE NEMA 3 X 3 DISTRIBUTION/BEAM SPREAD 2.8 SQ FT EPA SPORT-PRO[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS SOCKET HOUSING MATERIAL CAST ALUMINUM SP MODEL
Datasheet
Description
22 3/4 INCH DIA X 35 1/4 INCH L SIZE CORROSION RESISTANT POLYESTER COATED FINISH UL 1598, CSA C22.2 APPROVAL HEAVY DUTY ZINC PLATED STEEL YOKE MOUNTING HPF, INTEGRAL, PROBE START, TRIPLE TAP BALLAST TYPE NO LAMP INCLUDED BT56 METAL HALIDE LAMP TYPE 1500 W LAMP WATTAGE 120/277/347 V LAMP/BALLAST VOLTAGE NEMA 3 X 3 DISTRIBUTION/BEAM SPREAD 2.8 SQ FT EPA SPORT-PRO[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS SOCKET HOUSING MATERIAL CAST ALUMINUM SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - SP1503MHTT - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
SP1503MHTT
Floodlight Fixture SP1503MHTT
22 3/4 INCH DIA X 35 1/4 INCH L SIZE CORROSION RESISTANT POLYESTER COATED FINISH UL 1598, CSA C22.2 APPROVAL HEAVY DUTY ZINC PLATED STEEL YOKE MOUNTING HPF, INTEGRAL, PROBE START, TRIPLE TAP BALLAST TYPE NO LAMP INCLUDED BT56 METAL HALIDE LAMP TYPE 1500 W LAMP WATTAGE 120/277/347 V LAMP/BALLAST VOLTAGE NEMA 3 X 3 DISTRIBUTION/BEAM SPREAD 2.8 SQ FT EPA SPORT-PRO[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS SOCKET HOUSING MATERIAL CAST ALUMINUM SP MODEL
  • 22 3/4 INCH DIA X 35 1/4 INCH L SIZE
  • CORROSION RESISTANT POLYESTER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • HEAVY DUTY ZINC PLATED STEEL YOKE MOUNTING
  • HPF, INTEGRAL, PROBE START, TRIPLE TAP BALLAST TYPE
  • NO LAMP INCLUDED
  • BT56 METAL HALIDE LAMP TYPE
  • 1500 W LAMP WATTAGE
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • NEMA 3 X 3 DISTRIBUTION/BEAM SPREAD
  • 2.8 SQ FT EPA
  • SPORT-PRO[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • LENS TYPE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS
  • SOCKET HOUSING MATERIAL CAST ALUMINUM
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SP1503MHTT
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details