APC by Schneider Electric Ups, 230V, 2.2Kva/1.98Kw; Power Supply Approvals Apc SMX2200HV

Description
UPS, 230V, 2.2KVA/1.98KW; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:280V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:SMART-UPS Series RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 2.2KVA/1.98KW; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:280V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:SMART-UPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 2.2Kva/1.98Kw; Power Supply Approvals Apc - 01X3028 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 2.2Kva/1.98Kw; Power Supply Approvals Apc
01X3028
Ups, 230V, 2.2Kva/1.98Kw; Power Supply Approvals Apc 01X3028
UPS, 230V, 2.2KVA/1.98KW; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:280V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:SMART-UPS Series RoHS Compliant: Yes

UPS, 230V, 2.2KVA/1.98KW; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:280V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:SMART-UPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01X3028
Product Name Ups, 230V, 2.2Kva/1.98Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details