UPS, 120V, 1920VA / 1800W; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):1.92kVA / 1.8kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:-; Product Range:SMART-UPS Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 48T2693 |
| Product Name | Ups, 120V, 1920Va / 1800W; Power Supply Approvals Apc |
| Regulatory Compliance | RoHS Compliant |