APC by Schneider Electric Ups, 120V, 1.8Kw; Power Supply Approvals Apc SMX2000LV

Description
UPS, 120V, 1.8KW; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.92kVA / 1.8kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:11min; Product Range:-; Length:483mm; Width:178mm RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 1.8KW; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.92kVA / 1.8kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:11min; Product Range:-; Length:483mm; Width:178mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 1.8Kw; Power Supply Approvals Apc - 01X3026 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 1.8Kw; Power Supply Approvals Apc
01X3026
Ups, 120V, 1.8Kw; Power Supply Approvals Apc 01X3026
UPS, 120V, 1.8KW; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.92kVA / 1.8kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:11min; Product Range:-; Length:483mm; Width:178mm RoHS Compliant: Yes

UPS, 120V, 1.8KW; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.92kVA / 1.8kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:11min; Product Range:-; Length:483mm; Width:178mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01X3026
Product Name Ups, 120V, 1.8Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details