APC by Schneider Electric Ups, 120V, 1.44Kva / 1.35Kw; Power Supply Approvals Apc SMTL1500RM3UC

Description
UPS, 120V, 1.44KVA / 1.35KW; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):1.44kVA / 1.35kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 1.44KVA / 1.35KW; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):1.44kVA / 1.35kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 1.44Kva / 1.35Kw; Power Supply Approvals Apc - 65AC0198 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 1.44Kva / 1.35Kw; Power Supply Approvals Apc
65AC0198
Ups, 120V, 1.44Kva / 1.35Kw; Power Supply Approvals Apc 65AC0198
UPS, 120V, 1.44KVA / 1.35KW; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):1.44kVA / 1.35kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series RoHS Compliant: Yes

UPS, 120V, 1.44KVA / 1.35KW; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):1.44kVA / 1.35kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 65AC0198
Product Name Ups, 120V, 1.44Kva / 1.35Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS20-60E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1200 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1392-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers