APC by Schneider Electric Ups, 120V, 2.2Kva / 1.98Kw; Power Supply Approvals Apc SMT2200C

Description
UPS, 120V, 2.2KVA / 1.98KW; Power Supply Approvals:-; No. of Outlets:10Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:7min; Product Range:Smart-UPS Series RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 2.2KVA / 1.98KW; Power Supply Approvals:-; No. of Outlets:10Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:7min; Product Range:Smart-UPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 2.2Kva / 1.98Kw; Power Supply Approvals Apc - 47AC7607 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 2.2Kva / 1.98Kw; Power Supply Approvals Apc
47AC7607
Ups, 120V, 2.2Kva / 1.98Kw; Power Supply Approvals Apc 47AC7607
UPS, 120V, 2.2KVA / 1.98KW; Power Supply Approvals:-; No. of Outlets:10Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:7min; Product Range:Smart-UPS Series RoHS Compliant: Yes

UPS, 120V, 2.2KVA / 1.98KW; Power Supply Approvals:-; No. of Outlets:10Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:7min; Product Range:Smart-UPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47AC7607
Product Name Ups, 120V, 2.2Kva / 1.98Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details