APC by Schneider Electric UPS; SMART-UPS; LCD; 1500VA; 120V; 980W SMT1500

Description
Intelligent and efficient network power protection, ideal for servers, network equipment, and point-of-sale devices. APC's Smart-UPS are now intelligent, efficient, powerful, and resilient. Features: Intuitive LCD Interface Efficiency Greater Than 97% Predictive Replacement Battery Date Single Switched Outlet Group Resettable Circuit Breaker Cold-Start Capable Serial Connectivity Auotmatic Self Test Audible Alarms Predictive Failure Notification
Description
Intelligent and efficient network power protection, ideal for servers, network equipment, and point-of-sale devices. APC's Smart-UPS are now intelligent, efficient, powerful, and resilient. Features: Intuitive LCD Interface Efficiency Greater Than 97% Predictive Replacement Battery Date Single Switched Outlet Group Resettable Circuit Breaker Cold-Start Capable Serial Connectivity Auotmatic Self Test Audible Alarms Predictive Failure Notification

Suppliers

Company
Product
Description
Supplier Links
UPS; SMART-UPS; LCD; 1500VA; 120V; 980W - 70125192 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS; SMART-UPS; LCD; 1500VA; 120V; 980W
70125192
UPS; SMART-UPS; LCD; 1500VA; 120V; 980W 70125192
Intelligent and efficient network power protection, ideal for servers, network equipment, and point-of-sale devices. APC's Smart-UPS are now intelligent, efficient, powerful, and resilient. Features: Intuitive LCD Interface Efficiency Greater Than 97% Predictive Replacement Battery Date Single Switched Outlet Group Resettable Circuit Breaker Cold-Start Capable Serial Connectivity Auotmatic Self Test Audible Alarms Predictive Failure Notification

Intelligent and efficient network power protection, ideal for servers, network equipment, and point-of-sale devices. APC's Smart-UPS are now intelligent, efficient, powerful, and resilient.
Features:

  • Intuitive LCD Interface
  • Efficiency Greater Than 97%
  • Predictive Replacement Battery Date
  • Single Switched Outlet Group
  • Resettable Circuit Breaker
  • Cold-Start Capable
  • Serial Connectivity
  • Auotmatic Self Test
  • Audible Alarms
  • Predictive Failure Notification
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70125192
Product Name UPS; SMART-UPS; LCD; 1500VA; 120V; 980W
Volt-Amp Rating 1.44 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Uninterruptible Power Supplies - 2877915 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.5 kVA
View Details