Schneider Electric Proximity Sensors SM956A800000

Description
Proximity Sensors SUPERPROX ULTRASONIC ANALOG SENSOR
Datasheet
Description
Proximity Sensors SUPERPROX ULTRASONIC ANALOG SENSOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
SM956A800000
Proximity Sensors SM956A800000
Proximity Sensors SUPERPROX ULTRASONIC ANALOG SENSOR

Proximity Sensors SUPERPROX ULTRASONIC ANALOG SENSOR

Buy Now Datasheet
Superprox Ultrasonic Analog Sensor Telemecanique Sensors - 64M3054 - Newark, An Avnet Company
Chicago, IL, United States
Superprox Ultrasonic Analog Sensor Telemecanique Sensors
64M3054
Superprox Ultrasonic Analog Sensor Telemecanique Sensors 64M3054
SUPERPROX ULTRASONIC ANALOG SENSOR

SUPERPROX ULTRASONIC ANALOG SENSOR

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number SM956A800000 64M3054
Product Name Proximity Sensors Superprox Ultrasonic Analog Sensor Telemecanique Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093561 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details
Inductive Proximity Sensors - 5000001011-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details