Schneider Electric Proximity Sensors SM552A476

Description
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR
Datasheet
Description
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
SM552A476
Proximity Sensors SM552A476
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR

Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number SM552A476
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4328 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details