Juno Lighting GroupHigh/Low Bay FixtureSH1A064KUNCE5LDDM
Description
LOW BAY TYPE
BRONZE POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SURFACE MOUNTING
28 LB WEIGHT
LED LAMP TYPE
67 W LAMP WATTAGE
HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
ACCULITE[T], JUNO[R] BRAND
WITH LOW BAY OPTIC DISTRIBUTION, ON/OFF MOTION SENSOR
COLOR TEMPERATURE 4500 DEG K
COLOR RENDERING INDEX 80
DIMMING TYPE DIGITAL
SH1 MODEL
Juno Lighting Group
Done
Datasheet
Description
LOW BAY TYPE
BRONZE POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SURFACE MOUNTING
28 LB WEIGHT
LED LAMP TYPE
67 W LAMP WATTAGE
HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
ACCULITE[T], JUNO[R] BRAND
WITH LOW BAY OPTIC DISTRIBUTION, ON/OFF MOTION SENSOR
COLOR TEMPERATURE 4500 DEG K
COLOR RENDERING INDEX 80
DIMMING TYPE DIGITAL
SH1 MODEL
LOW BAY TYPE
BRONZE POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SURFACE MOUNTING
28 LB WEIGHT
LED LAMP TYPE
67 W LAMP WATTAGE
HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
ACCULITE[T], JUNO[R] BRAND
WITH LOW BAY OPTIC DISTRIBUTION, ON/OFF MOTION SENSOR
COLOR TEMPERATURE 4500 DEG K
COLOR RENDERING INDEX 80
DIMMING TYPE DIGITAL
SH1 MODEL
LOW BAY TYPE
BRONZE POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SURFACE MOUNTING
28 LB WEIGHT
LED LAMP TYPE
67 W LAMP WATTAGE
HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
ACCULITE[T], JUNO[R] BRAND
WITH LOW BAY OPTIC DISTRIBUTION, ON/OFF MOTION SENSOR