Juno Lighting Group Fluorescent Undercabinet Fixture SH-45-W

Description
WHITE COLOR 45 1/4 INCH 7 LAMP(S) 20 W G4 BI PIN HALOGEN LAMP TYPE 12/24 V LAMP/BALLAST VOLTAGE CLEAR BOROSILICATE GLASS LENS LENS TYPE DANALITE[T], JUNO[R] BRAND APPROVAL UL, CSA MATERIAL EXTRUDED ALUMINUM HOUSING, INJECTION MOLDED END CAP APPLICATION ARCHITECTURAL SH MODEL
Datasheet
Description
WHITE COLOR 45 1/4 INCH 7 LAMP(S) 20 W G4 BI PIN HALOGEN LAMP TYPE 12/24 V LAMP/BALLAST VOLTAGE CLEAR BOROSILICATE GLASS LENS LENS TYPE DANALITE[T], JUNO[R] BRAND APPROVAL UL, CSA MATERIAL EXTRUDED ALUMINUM HOUSING, INJECTION MOLDED END CAP APPLICATION ARCHITECTURAL SH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - SH-45-W - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
SH-45-W
Fluorescent Undercabinet Fixture SH-45-W
WHITE COLOR 45 1/4 INCH 7 LAMP(S) 20 W G4 BI PIN HALOGEN LAMP TYPE 12/24 V LAMP/BALLAST VOLTAGE CLEAR BOROSILICATE GLASS LENS LENS TYPE DANALITE[T], JUNO[R] BRAND APPROVAL UL, CSA MATERIAL EXTRUDED ALUMINUM HOUSING, INJECTION MOLDED END CAP APPLICATION ARCHITECTURAL SH MODEL
  • WHITE COLOR
  • 45 1/4 INCH
  • 7 LAMP(S)
  • 20 W G4 BI PIN HALOGEN LAMP TYPE
  • 12/24 V LAMP/BALLAST VOLTAGE
  • CLEAR BOROSILICATE GLASS LENS LENS TYPE
  • DANALITE[T], JUNO[R] BRAND
  • APPROVAL UL, CSA
  • MATERIAL EXTRUDED ALUMINUM HOUSING, INJECTION MOLDED END CAP
  • APPLICATION ARCHITECTURAL
  • SH MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SH-45-W
Product Name Fluorescent Undercabinet Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details