Juno Lighting Group Fluorescent Undercabinet Fixture SH-45-B

Description
BLACK COLOR 45-1/4 INCH 1 INCH 1 INCH 7 LAMP(S) 20 W G4 BI-PIN HALOGEN LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR BOROSILICATE GLASS LENS LENS TYPE DANALITE[TM] BRAND APPROVAL UL, CSA INCLUDES MC1 MOUNTING CLIPS MATERIAL EXTRUDED ALUMINUM WITH PLASTIC END CAP FINISH BLACK APPLICATIONS UNDER/OVER CABINET, TOE KICKS, BUILT-IN FURNITURE AND COVES SH MODEL
Datasheet
Description
BLACK COLOR 45-1/4 INCH 1 INCH 1 INCH 7 LAMP(S) 20 W G4 BI-PIN HALOGEN LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR BOROSILICATE GLASS LENS LENS TYPE DANALITE[TM] BRAND APPROVAL UL, CSA INCLUDES MC1 MOUNTING CLIPS MATERIAL EXTRUDED ALUMINUM WITH PLASTIC END CAP FINISH BLACK APPLICATIONS UNDER/OVER CABINET, TOE KICKS, BUILT-IN FURNITURE AND COVES SH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - SH-45-B - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
SH-45-B
Fluorescent Undercabinet Fixture SH-45-B
BLACK COLOR 45-1/4 INCH 1 INCH 1 INCH 7 LAMP(S) 20 W G4 BI-PIN HALOGEN LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR BOROSILICATE GLASS LENS LENS TYPE DANALITE[TM] BRAND APPROVAL UL, CSA INCLUDES MC1 MOUNTING CLIPS MATERIAL EXTRUDED ALUMINUM WITH PLASTIC END CAP FINISH BLACK APPLICATIONS UNDER/OVER CABINET, TOE KICKS, BUILT-IN FURNITURE AND COVES SH MODEL
  • BLACK COLOR
  • 45-1/4 INCH
  • 1 INCH
  • 1 INCH
  • 7 LAMP(S)
  • 20 W G4 BI-PIN HALOGEN LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • CLEAR BOROSILICATE GLASS LENS LENS TYPE
  • DANALITE[TM] BRAND
  • APPROVAL UL, CSA
  • INCLUDES MC1 MOUNTING CLIPS
  • MATERIAL EXTRUDED ALUMINUM WITH PLASTIC END CAP
  • FINISH BLACK
  • APPLICATIONS UNDER/OVER CABINET, TOE KICKS, BUILT-IN FURNITURE AND COVES
  • SH MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SH-45-B
Product Name Fluorescent Undercabinet Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details