Juno Lighting Group Fluorescent Undercabinet Fixture SH-10-S

Description
SATIN ALUMINUM COLOR 10 1/2 INCH 2 LAMP(S) 20 W G4 BI PIN HALOGEN LAMP TYPE 12/24 V LAMP/BALLAST VOLTAGE CLEAR BOROSILICATE GLASS LENS LENS TYPE DANALITE[T], JUNO[R] BRAND APPROVAL UL, CSA MATERIAL EXTRUDED ALUMINUM HOUSING, INJECTION MOLDED END CAP APPLICATION ARCHITECTURAL SH MODEL
Datasheet
Description
SATIN ALUMINUM COLOR 10 1/2 INCH 2 LAMP(S) 20 W G4 BI PIN HALOGEN LAMP TYPE 12/24 V LAMP/BALLAST VOLTAGE CLEAR BOROSILICATE GLASS LENS LENS TYPE DANALITE[T], JUNO[R] BRAND APPROVAL UL, CSA MATERIAL EXTRUDED ALUMINUM HOUSING, INJECTION MOLDED END CAP APPLICATION ARCHITECTURAL SH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - SH-10-S - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
SH-10-S
Fluorescent Undercabinet Fixture SH-10-S
SATIN ALUMINUM COLOR 10 1/2 INCH 2 LAMP(S) 20 W G4 BI PIN HALOGEN LAMP TYPE 12/24 V LAMP/BALLAST VOLTAGE CLEAR BOROSILICATE GLASS LENS LENS TYPE DANALITE[T], JUNO[R] BRAND APPROVAL UL, CSA MATERIAL EXTRUDED ALUMINUM HOUSING, INJECTION MOLDED END CAP APPLICATION ARCHITECTURAL SH MODEL
  • SATIN ALUMINUM COLOR
  • 10 1/2 INCH
  • 2 LAMP(S)
  • 20 W G4 BI PIN HALOGEN LAMP TYPE
  • 12/24 V LAMP/BALLAST VOLTAGE
  • CLEAR BOROSILICATE GLASS LENS LENS TYPE
  • DANALITE[T], JUNO[R] BRAND
  • APPROVAL UL, CSA
  • MATERIAL EXTRUDED ALUMINUM HOUSING, INJECTION MOLDED END CAP
  • APPLICATION ARCHITECTURAL
  • SH MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SH-10-S
Product Name Fluorescent Undercabinet Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details