Juno Lighting Group Low Voltage Recessed Housing SD6-1127-SASF3

Description
DOWNLIGHT RECESSED HOUSING TYPE 7 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 1100 LUMEN COLOR TEMPERATURE 2700 DEG K INPUT POWER 19 W VOLTAGE RATING 120 TO 277 V SIZE 13 1/4 INCH L X 13 1/8 INCH W WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE SD6 MODEL
Datasheet
Description
DOWNLIGHT RECESSED HOUSING TYPE 7 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 1100 LUMEN COLOR TEMPERATURE 2700 DEG K INPUT POWER 19 W VOLTAGE RATING 120 TO 277 V SIZE 13 1/4 INCH L X 13 1/8 INCH W WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE SD6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - SD6-1127-SASF3 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
SD6-1127-SASF3
Low Voltage Recessed Housing SD6-1127-SASF3
DOWNLIGHT RECESSED HOUSING TYPE 7 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 1100 LUMEN COLOR TEMPERATURE 2700 DEG K INPUT POWER 19 W VOLTAGE RATING 120 TO 277 V SIZE 13 1/4 INCH L X 13 1/8 INCH W WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE SD6 MODEL
  • DOWNLIGHT RECESSED HOUSING TYPE
  • 7 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 6 3/4 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • INTENSITY 1100 LUMEN
  • COLOR TEMPERATURE 2700 DEG K
  • INPUT POWER 19 W
  • VOLTAGE RATING 120 TO 277 V
  • SIZE 13 1/4 INCH L X 13 1/8 INCH W
  • WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE
  • SD6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SD6-1127-SASF3
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details