Juno Lighting Group Lighting Fixture SC70PSG10WH

Description
10 1/2 INCH DIA X 11 INCH H SIZE WHITE FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE LIGHTING FIXTURE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE STEEL HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR SC MODEL
Datasheet
Description
10 1/2 INCH DIA X 11 INCH H SIZE WHITE FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE LIGHTING FIXTURE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE STEEL HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - SC70PSG10WH - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
SC70PSG10WH
Lighting Fixture SC70PSG10WH
10 1/2 INCH DIA X 11 INCH H SIZE WHITE FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE LIGHTING FIXTURE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE STEEL HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR SC MODEL
  • 10 1/2 INCH DIA X 11 INCH H SIZE
  • WHITE FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • PULSE START BALLAST TYPE
  • LIGHTING FIXTURE
  • METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • BOROSILICATE GLASS REFLECTOR TYPE
  • BOROSILICATE GLASS REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • SIMCOE[T], JUNO[R] BRAND
  • WITH REFLECTOR
  • SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SC70PSG10WH
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details