Schneider Electric Proximity Sensors SC650AB00

Description
Proximity Sensors 18mm Ultrasonic Sensor
Datasheet
Description
Proximity Sensors 18mm Ultrasonic Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
SC650AB00
Proximity Sensors SC650AB00
Proximity Sensors 18mm Ultrasonic Sensor

Proximity Sensors 18mm Ultrasonic Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number SC650AB00
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1121ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - High Temperature Capacitive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Proximity sensor - SIEN-M18NB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers