APC by Schneider Electric Ups, 120V, 260W; Power Supply Approvals Apc SC420

Description
UPS, 120V, 260W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):420VA / 260W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:-; Length:14.5"; Width:4.7" RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 260W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):420VA / 260W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:-; Length:14.5"; Width:4.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 260W; Power Supply Approvals Apc - 61J3612 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 260W; Power Supply Approvals Apc
61J3612
Ups, 120V, 260W; Power Supply Approvals Apc 61J3612
UPS, 120V, 260W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):420VA / 260W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:-; Length:14.5"; Width:4.7" RoHS Compliant: Yes

UPS, 120V, 260W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):420VA / 260W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:-; Length:14.5"; Width:4.7" RoHS Compliant: Yes

Supplier's Site Datasheet
UPS - 57614581 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SMART-UPS, SC, 420 VA OUTPUT, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SMART-UPS, SC, 420 VA OUTPUT, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies
Product Number 61J3612 57614581
Product Name Ups, 120V, 260W; Power Supply Approvals Apc UPS
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details