Schneider Electric Compression Springs S520299

Description
ODACE 10 RESSORTS + OUTIL
Request a Quote
Description
ODACE 10 RESSORTS + OUTIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - 2769007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Compression Springs
2769007
Compression Springs 2769007
ODACE 10 RESSORTS + OUTIL

ODACE 10 RESSORTS + OUTIL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compression Springs
Product Number 2769007
Product Name Compression Springs
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Wave Springs - MWL-6 D - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.1575 inch (4 mm)
View Details
Compression Springs - 751360 - RS Components, Ltd.
Specs
Outer Diameter 0.1083 inch (2.75 mm)
Wire diameter 0.0098 inch (0.2500 mm)
Free length 0.6181 inch (15.7 mm)
View Details
0.088
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details