Juno Lighting Group Outdoor Wall Light S414X3-BLK

Description
STRAIGHT ARM TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S414 MODEL
Datasheet
Description
STRAIGHT ARM TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S414 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - S414X3-BLK - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
S414X3-BLK
Outdoor Wall Light S414X3-BLK
STRAIGHT ARM TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S414 MODEL
  • STRAIGHT ARM TYPE
  • 16 INCH L X 5 INCH W SIZE
  • BLACK POWDER COATED FINISH
  • ETL APPROVAL
  • REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE
  • GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • ALFA[T], JUNO[R] BRAND
  • KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION
  • S414 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S414X3-BLK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details