Juno Lighting Group Outdoor Wall Light S413X3-BLK

Description
STRAIGHT ARM TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ACCULITE[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S413 MODEL
Datasheet
Description
STRAIGHT ARM TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ACCULITE[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S413 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - S413X3-BLK - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
S413X3-BLK
Outdoor Wall Light S413X3-BLK
STRAIGHT ARM TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ACCULITE[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S413 MODEL
  • STRAIGHT ARM TYPE
  • 16 INCH L X 5 INCH W SIZE
  • BLACK POWDER COATED FINISH
  • ETL APPROVAL
  • REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE
  • GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • ACCULITE[T], JUNO[R] BRAND
  • KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION
  • S413 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S413X3-BLK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details