Juno Lighting Group Outdoor Wall Light S411X3-BLK

Description
GOOSENECK TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ACCULITE[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S411 MODEL
Datasheet
Description
GOOSENECK TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ACCULITE[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S411 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - S411X3-BLK - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
S411X3-BLK
Outdoor Wall Light S411X3-BLK
GOOSENECK TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ACCULITE[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S411 MODEL
  • GOOSENECK TYPE
  • 16 INCH L X 5 INCH W SIZE
  • BLACK POWDER COATED FINISH
  • ETL APPROVAL
  • REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE
  • GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • ACCULITE[T], JUNO[R] BRAND
  • KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION
  • S411 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S411X3-BLK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details