Juno Lighting Group Outdoor Wall Light S411M-BZP

Description
GOOSENECK TYPE 16 INCH L X 5 INCH W SIZE BRONZE POWDER COATED FINISH ETL APPROVAL NO LAMP INCLUDED GU5.3 BI PIN MR16 HALOGEN LAMP TYPE 75 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, TRANSFORMER, MOUNTING HARDWARE, INSTRUCTION S411 MODEL
Datasheet
Description
GOOSENECK TYPE 16 INCH L X 5 INCH W SIZE BRONZE POWDER COATED FINISH ETL APPROVAL NO LAMP INCLUDED GU5.3 BI PIN MR16 HALOGEN LAMP TYPE 75 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, TRANSFORMER, MOUNTING HARDWARE, INSTRUCTION S411 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - S411M-BZP - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
S411M-BZP
Outdoor Wall Light S411M-BZP
GOOSENECK TYPE 16 INCH L X 5 INCH W SIZE BRONZE POWDER COATED FINISH ETL APPROVAL NO LAMP INCLUDED GU5.3 BI PIN MR16 HALOGEN LAMP TYPE 75 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, TRANSFORMER, MOUNTING HARDWARE, INSTRUCTION S411 MODEL
  • GOOSENECK TYPE
  • 16 INCH L X 5 INCH W SIZE
  • BRONZE POWDER COATED FINISH
  • ETL APPROVAL
  • NO LAMP INCLUDED
  • GU5.3 BI PIN MR16 HALOGEN LAMP TYPE
  • 75 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 12 V LAMP/BALLAST VOLTAGE
  • ALFA[T], JUNO[R] BRAND
  • KIT INCLUDES 6 AND 12 INCH EXTENSION, TRANSFORMER, MOUNTING HARDWARE, INSTRUCTION
  • S411 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S411M-BZP
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details