Juno Lighting Group Outdoor Wall Light S314L1-2K-SP-BZP

Description
STRAIGHT ARM TYPE 18 INCH L X 6 1/2 INCH W SIZE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YES LAMP INCLUDED LED LAMP TYPE 15 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND COLOR TEMPERATURE 2700 DEG K BEAM SPREAD 15 DEG SPOT KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION S314L1 MODEL
Datasheet
Description
STRAIGHT ARM TYPE 18 INCH L X 6 1/2 INCH W SIZE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YES LAMP INCLUDED LED LAMP TYPE 15 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND COLOR TEMPERATURE 2700 DEG K BEAM SPREAD 15 DEG SPOT KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION S314L1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - S314L1-2K-SP-BZP - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
S314L1-2K-SP-BZP
Outdoor Wall Light S314L1-2K-SP-BZP
STRAIGHT ARM TYPE 18 INCH L X 6 1/2 INCH W SIZE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YES LAMP INCLUDED LED LAMP TYPE 15 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND COLOR TEMPERATURE 2700 DEG K BEAM SPREAD 15 DEG SPOT KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION S314L1 MODEL
  • STRAIGHT ARM TYPE
  • 18 INCH L X 6 1/2 INCH W SIZE
  • BRONZE POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 15 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ACCULITE[T], JUNO[R] BRAND
  • COLOR TEMPERATURE 2700 DEG K
  • BEAM SPREAD 15 DEG SPOT
  • KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION
  • S314L1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S314L1-2K-SP-BZP
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details