Juno Lighting Group Outdoor Wall Light S312X-BLK

Description
GOOSENECK TYPE 18 INCH L X 6 1/2 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S312 MODEL
Datasheet
Description
GOOSENECK TYPE 18 INCH L X 6 1/2 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S312 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - S312X-BLK - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
S312X-BLK
Outdoor Wall Light S312X-BLK
GOOSENECK TYPE 18 INCH L X 6 1/2 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S312 MODEL
  • GOOSENECK TYPE
  • 18 INCH L X 6 1/2 INCH W SIZE
  • BLACK POWDER COATED FINISH
  • ETL APPROVAL
  • CERAMIC METAL HALIDE BALLAST TYPE
  • GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 20 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • ALFA[T], JUNO[R] BRAND
  • KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION
  • S312 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S312X-BLK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details