Juno Lighting Group Outdoor Wall Light S311M-BLK

Description
GOOSENECK TYPE 18 INCH L X 6 1/2 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL NO LAMP INCLUDED GU5.3 BI PIN MR16 HALOGEN LAMP TYPE 75 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, TRANSFORMER, MOUNTING HARDWARE, INSTRUCTION S311 MODEL
Datasheet
Description
GOOSENECK TYPE 18 INCH L X 6 1/2 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL NO LAMP INCLUDED GU5.3 BI PIN MR16 HALOGEN LAMP TYPE 75 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, TRANSFORMER, MOUNTING HARDWARE, INSTRUCTION S311 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - S311M-BLK - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
S311M-BLK
Outdoor Wall Light S311M-BLK
GOOSENECK TYPE 18 INCH L X 6 1/2 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL NO LAMP INCLUDED GU5.3 BI PIN MR16 HALOGEN LAMP TYPE 75 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, TRANSFORMER, MOUNTING HARDWARE, INSTRUCTION S311 MODEL
  • GOOSENECK TYPE
  • 18 INCH L X 6 1/2 INCH W SIZE
  • BLACK POWDER COATED FINISH
  • ETL APPROVAL
  • NO LAMP INCLUDED
  • GU5.3 BI PIN MR16 HALOGEN LAMP TYPE
  • 75 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 12 V LAMP/BALLAST VOLTAGE
  • ALFA[T], JUNO[R] BRAND
  • KIT INCLUDES 6 AND 12 INCH EXTENSION, TRANSFORMER, MOUNTING HARDWARE, INSTRUCTION
  • S311 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S311M-BLK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details