23 3/4 INCH L X 23 3/4 INCH W X 6 INCH H SIZE
SILVER FINISH
UL, CSA APPROVAL
PARABOLIC LED LUMINAIRE
LED LAMP TYPE
120 V INPUT VOLTAGE
50000 LIFE IN HOUR
STAMPED STEEL REFLECTOR TYPE
3900 LUMEN INTENSITY
STAMPED STEEL REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 3500 DEG K
INSTALLATION NEW CONSTRUCTION/REMODEL
S2X2PP MODEL
Juno Lighting Group
Done
Datasheet
Description
23 3/4 INCH L X 23 3/4 INCH W X 6 INCH H SIZE
SILVER FINISH
UL, CSA APPROVAL
PARABOLIC LED LUMINAIRE
LED LAMP TYPE
120 V INPUT VOLTAGE
50000 LIFE IN HOUR
STAMPED STEEL REFLECTOR TYPE
3900 LUMEN INTENSITY
STAMPED STEEL REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 3500 DEG K
INSTALLATION NEW CONSTRUCTION/REMODEL
S2X2PP MODEL
23 3/4 INCH L X 23 3/4 INCH W X 6 INCH H SIZE
SILVER FINISH
UL, CSA APPROVAL
PARABOLIC LED LUMINAIRE
LED LAMP TYPE
120 V INPUT VOLTAGE
50000 LIFE IN HOUR
STAMPED STEEL REFLECTOR TYPE
3900 LUMEN INTENSITY
STAMPED STEEL REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 3500 DEG K
INSTALLATION NEW CONSTRUCTION/REMODEL
S2X2PP MODEL