Schneider Electric Relays - Power Relays, Over 2 Amps RXM4AB2P7

Description
Win Source Part Number: 1089466-RXM4AB2P7 Category: Relays>Power Relays, Over 2 Amps Series: Harmony Termination Style: Plug In Features: Lighted Indicator, Test Button Package: Box Contact Form: 4PDT (4 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 1 Coil Resistance: 15 kOhms Coil Current: 15.3 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 230VAC Contact Rating (Current): 5 A Switching Voltage: 250VAC, 28VDC - Max Release Time: 20 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 55°C Alternative Parts (Cross-Reference): 9-1419111-8; PT570T30; MY4 AC220/240 (S); HJ4LAC200V; HJ4-AC240V; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 184 VAC Must Release Voltage: 34.5 VAC HTSUS: 8536.49.0050 Mfr: Schneider Electric Other Names: 4008-RXM4AB2P7
Request a Quote Datasheet
Description
Win Source Part Number: 1089466-RXM4AB2P7 Category: Relays>Power Relays, Over 2 Amps Series: Harmony Termination Style: Plug In Features: Lighted Indicator, Test Button Package: Box Contact Form: 4PDT (4 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 1 Coil Resistance: 15 kOhms Coil Current: 15.3 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 230VAC Contact Rating (Current): 5 A Switching Voltage: 250VAC, 28VDC - Max Release Time: 20 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 55°C Alternative Parts (Cross-Reference): 9-1419111-8; PT570T30; MY4 AC220/240 (S); HJ4LAC200V; HJ4-AC240V; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 184 VAC Must Release Voltage: 34.5 VAC HTSUS: 8536.49.0050 Mfr: Schneider Electric Other Names: 4008-RXM4AB2P7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1089466-RXM4AB2P7 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1089466-RXM4AB2P7
Relays - Power Relays, Over 2 Amps 1089466-RXM4AB2P7
Win Source Part Number: 1089466-RXM4AB2P7 Category: Relays>Power Relays, Over 2 Amps Series: Harmony Termination Style: Plug In Features: Lighted Indicator, Test Button Package: Box Contact Form: 4PDT (4 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 1 Coil Resistance: 15 kOhms Coil Current: 15.3 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 230VAC Contact Rating (Current): 5 A Switching Voltage: 250VAC, 28VDC - Max Release Time: 20 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 55°C Alternative Parts (Cross-Reference): 9-1419111-8; PT570T30; MY4 AC220/240 (S); HJ4LAC200V; HJ4-AC240V; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 184 VAC Must Release Voltage: 34.5 VAC HTSUS: 8536.49.0050 Mfr: Schneider Electric Other Names: 4008-RXM4AB2P7

Win Source Part Number: 1089466-RXM4AB2P7
Category: Relays>Power Relays, Over 2 Amps
Series: Harmony
Termination Style: Plug In
Features: Lighted Indicator, Test Button
Package: Box
Contact Form: 4PDT (4 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 1
Coil Resistance: 15 kOhms
Coil Current: 15.3 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 230VAC
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 28VDC - Max
Release Time: 20 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 55°C
Alternative Parts (Cross-Reference): 9-1419111-8; PT570T30; MY4 AC220/240 (S); HJ4LAC200V; HJ4-AC240V;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 184 VAC
Must Release Voltage: 34.5 VAC
HTSUS: 8536.49.0050
Mfr: Schneider Electric
Other Names: 4008-RXM4AB2P7

Buy Now Datasheet
Power Relays, Over 2 Amps - 4008-RXM4AB2P7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM4AB2P7-ND
Power Relays, Over 2 Amps 4008-RXM4AB2P7-ND
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Buy Now Datasheet
SQD General Purpose - RXM4AB2P7 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD General Purpose
RXM4AB2P7
SQD General Purpose RXM4AB2P7
PLUG-IN RLY 250V 6A RXM +OPT

PLUG-IN RLY 250V 6A RXM +OPT

Supplier's Site
Futian, Shenzhen, China
Industrial control electrical >> Intermediate relays
RXM4AB2P7
Industrial control electrical >> Intermediate relays RXM4AB2P7
- Intermediate relays ROHS

- Intermediate relays ROHS

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RXM4AB2P7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RXM4AB2P7
Relays - Power Relays, Over 2 Amps RXM4AB2P7
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RXM4AB2P7
Industrial Relays RXM4AB2P7
Industrial Relays PLUG-IN RELAY 250V 6A RXM

Industrial Relays PLUG-IN RELAY 250V 6A RXM

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric - 33M9984 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric
33M9984
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric 33M9984
RELAY, 4PDT, 250VAC, 6A; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 6A; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric - 67AH3218 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric
67AH3218
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric 67AH3218
RELAY, 4PDT, 250VAC, 6A; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 6A; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Galco Industrial Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1089466-RXM4AB2P7 4008-RXM4AB2P7-ND RXM4AB2P7 RXM4AB2P7 RXM4AB2P7 RXM4AB2P7 33M9984
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps SQD General Purpose Industrial control electrical >> Intermediate relays Relays - Power Relays, Over 2 Amps Industrial Relays Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric
Resistance 15000 ohms
Mounting PCBoard; Socketable Socketable Socket or Plug-in Style Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Relay Type General General
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Type 20.27 - Modular step relay 16A - 202781104000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details