Schneider Electric Power Relays, Over 2 Amps RXM4AB2BDPVM

Description
MINIATURE PLUG IN RELAY PRE ASSE
Request a Quote Datasheet
Description
MINIATURE PLUG IN RELAY PRE ASSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXM4AB2BDPVM-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM4AB2BDPVM-ND
Power Relays, Over 2 Amps 4008-RXM4AB2BDPVM-ND
MINIATURE PLUG IN RELAY PRE ASSE

MINIATURE PLUG IN RELAY PRE ASSE

Buy Now Datasheet
Electromechanical Interface Relays - 2035234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035234
Electromechanical Interface Relays 2035234
Schneider Electric RXM4AB2BDPVM

Schneider Electric RXM4AB2BDPVM

Supplier's Site
Power Relay, 4Pdt, 24Vdc, 6A, Socket; Contact Configuration Schneider Electric - 12AJ7865 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 24Vdc, 6A, Socket; Contact Configuration Schneider Electric
12AJ7865
Power Relay, 4Pdt, 24Vdc, 6A, Socket; Contact Configuration Schneider Electric 12AJ7865
POWER RELAY, 4PDT, 24VDC, 6A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:Harmony RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, 4PDT, 24VDC, 6A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:Harmony RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RXM4AB2BDPVM-ND 2035234 12AJ7865
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Power Relay, 4Pdt, 24Vdc, 6A, Socket; Contact Configuration Schneider Electric
Relay Type General
Mounting Socketable DIN; Din rail Socket or Plug-in Style; Socket
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data