Schneider Electric Electromechanical Interface Relays RXM4AB2B7PVS

Description
Schneider Electric RXM4AB2B7PVS
Request a Quote Datasheet
Description
Schneider Electric RXM4AB2B7PVS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 2035187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035187
Electromechanical Interface Relays 2035187
Schneider Electric RXM4AB2B7PVS

Schneider Electric RXM4AB2B7PVS

Supplier's Site
Power Relays, Over 2 Amps - 4008-RXM4AB2B7PVS-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM4AB2B7PVS-ND
Power Relays, Over 2 Amps 4008-RXM4AB2B7PVS-ND
MINIATURE, HARMONY ELECTROMECHAN

MINIATURE, HARMONY ELECTROMECHAN

Buy Now Datasheet
Power Relay, 4Pdt, 24Vac, 6A, Socket; Contact Configuration Schneider Electric - 12AJ7868 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 24Vac, 6A, Socket; Contact Configuration Schneider Electric
12AJ7868
Power Relay, 4Pdt, 24Vac, 6A, Socket; Contact Configuration Schneider Electric 12AJ7868
POWER RELAY, 4PDT, 24VAC, 6A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:Harmony RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, 4PDT, 24VAC, 6A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:Harmony RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site
Power Relay, 4Pdt, 24Vac, 6A, Socket Rohs Compliant Schneider Electric - 26AK3469 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 24Vac, 6A, Socket Rohs Compliant Schneider Electric
26AK3469
Power Relay, 4Pdt, 24Vac, 6A, Socket Rohs Compliant Schneider Electric 26AK3469
POWER RELAY, 4PDT, 24VAC, 6A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, 4PDT, 24VAC, 6A, SOCKET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 2035187 4008-RXM4AB2B7PVS-ND 12AJ7868 26AK3469
Product Name Electromechanical Interface Relays Power Relays, Over 2 Amps Power Relay, 4Pdt, 24Vac, 6A, Socket; Contact Configuration Schneider Electric Power Relay, 4Pdt, 24Vac, 6A, Socket Rohs Compliant Schneider Electric
Mounting DIN; Din rail Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Approvals IEC 61984, CSA C22.2 No. 14, UL 508, EN/IEC 61810-1 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details