Schneider Electric Power Relays, Over 2 Amps RXM3AB1ED

Description
HARMONY, MINIATURE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, MINIATURE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXM3AB1ED-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM3AB1ED-ND
Power Relays, Over 2 Amps 4008-RXM3AB1ED-ND
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Buy Now Datasheet
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric - 33M9949 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric
33M9949
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric 33M9949
RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RXM3AB1ED
Industrial Relays RXM3AB1ED
Industrial Relays PLUG-IN RELAY 250V 10A RXM

Industrial Relays PLUG-IN RELAY 250V 10A RXM

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RXM3AB1ED
Relays - Power Relays, Over 2 Amps RXM3AB1ED
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RXM3AB1ED-ND 33M9949 RXM3AB1ED RXM3AB1ED
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1233N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 2042-3869 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Type 62.32 - Power relay 16A - 623290244800 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals ENEC, LLOYD, CSA, EAC-1, CE-2, cRUus, CCC-1, VDE, ukca, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers