Schneider Electric Power Relays, Over 2 Amps RXM2AB2P7PVM

Description
MINIATURE, HARMONY ELECTROMECHAN
Request a Quote Datasheet
Description
MINIATURE, HARMONY ELECTROMECHAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXM2AB2P7PVM-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM2AB2P7PVM-ND
Power Relays, Over 2 Amps 4008-RXM2AB2P7PVM-ND
MINIATURE, HARMONY ELECTROMECHAN

MINIATURE, HARMONY ELECTROMECHAN

Buy Now Datasheet
Electromechanical Interface Relays - 2035213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035213
Electromechanical Interface Relays 2035213
Schneider Electric RXM2AB2P7PVM

Schneider Electric RXM2AB2P7PVM

Supplier's Site
Power Relay, Dpdt, 230Vac, 10A, Socket; Contact Configuration Schneider Electric - 12AJ7857 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 230Vac, 10A, Socket; Contact Configuration Schneider Electric
12AJ7857
Power Relay, Dpdt, 230Vac, 10A, Socket; Contact Configuration Schneider Electric 12AJ7857
POWER RELAY, DPDT, 230VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:Harmony RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, DPDT, 230VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:Harmony RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site
Power Relay, Dpdt, 230Vac, 10A, Socket Rohs Compliant Schneider Electric - 26AK3463 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 230Vac, 10A, Socket Rohs Compliant Schneider Electric
26AK3463
Power Relay, Dpdt, 230Vac, 10A, Socket Rohs Compliant Schneider Electric 26AK3463
POWER RELAY, DPDT, 230VAC, 10A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, DPDT, 230VAC, 10A, SOCKET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RXM2AB2P7PVM-ND 2035213 12AJ7857 26AK3463
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Power Relay, Dpdt, 230Vac, 10A, Socket; Contact Configuration Schneider Electric Power Relay, Dpdt, 230Vac, 10A, Socket Rohs Compliant Schneider Electric
Relay Type General
Mounting Socketable DIN; Din rail Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data