Schneider Electric General Purpose Relays RXG25FD

Description
General Purpose Relays RELAY 2CO 5A@250VAC 110VDC COIL CLEAR
Description
General Purpose Relays RELAY 2CO 5A@250VAC 110VDC COIL CLEAR
Datasheet
Datasheet Summary
Powered by GS/AI

The RXG25FD is a plug-in interface relay with 2 changeover contacts, designed for switching loads up to 5 A at 250 V AC or 30 V DC. It is rated for a control voltage of 110 V DC, with a dielectric strength of 5000 V AC between coil and contacts and a maximum switching capacity of 1250 VA. The relay has a mechanical durability of 10 million cycles and an electrical durability of 100,000 cycles for resistive loads at 55 °C. It operates in temperatures from -40 to 70 °C, meets IP40 protection, and mounts in any position. The device complies with UL 508, CSA C22.2 No. 14, and IEC 61810-1 standards, and is certified CE, CSA, UL, RoHS, REACH, EAC, and China RoHS. The cover is transparent, and the weight is 0.018 kg.

Datasheet Summary
Powered by GS/AI

The RXG25FD is a plug-in interface relay with 2 changeover contacts, designed for switching loads up to 5 A at 250 V AC or 30 V DC. It is rated for a control voltage of 110 V DC, with a dielectric strength of 5000 V AC between coil and contacts and a maximum switching capacity of 1250 VA. The relay has a mechanical durability of 10 million cycles and an electrical durability of 100,000 cycles for resistive loads at 55 °C. It operates in temperatures from -40 to 70 °C, meets IP40 protection, and mounts in any position. The device complies with UL 508, CSA C22.2 No. 14, and IEC 61810-1 standards, and is certified CE, CSA, UL, RoHS, REACH, EAC, and China RoHS. The cover is transparent, and the weight is 0.018 kg.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
RXG25FD
General Purpose Relays RXG25FD
General Purpose Relays RELAY 2CO 5A@250VAC 110VDC COIL CLEAR

General Purpose Relays RELAY 2CO 5A@250VAC 110VDC COIL CLEAR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number RXG25FD
Product Name General Purpose Relays
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 286-376 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers