The RXG25ED is a plug-in interface relay with 2 changeover contacts, rated for 5 A at 250 V AC and 30 V DC, with a 48 V DC coil. It has a silver alloy contact material, a maximum switching capacity of 1250 VA, and meets UL 508, CSA C22.2 No. 14, and IEC 61810-1 standards. The relay operates in temperatures from -40 to 70 °C, supports any mounting position, and has a dielectric strength of 5000 V AC between coil and contact. It is certified for CE, CSA, RoHS, UL, REACH, EAC, and China RoHS, and is classified as a Green Premium product. The unit weighs 0.018 kg and has a transparent cover. The IP40 protection rating and mechanical durability of 10 million cycles are also specified.
General Purpose Relays RELAY 2CO 5A@250VAC 48VDC COIL CLEAR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RXG25ED |
| Product Name | General Purpose Relays |
| Relay Type | General |