INTERFACE PLUG IN RELAY, HARMONY
Schneider Electric RXG23BDPV
POWER RELAY, DPDT, 24VDC, 5A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Harmony RXG Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-RXG23BDPV-ND | 2035241 | 12AJ7851 |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Power Relay, Dpdt, 24Vdc, 5A, Socket; Contact Configuration Schneider Electric |
| Relay Type | General | ||
| Mounting | Socketable | DIN; Din rail | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Features | Visual Indicator | Latching |