The RXG21ND is a plug-in interface relay with 2 changeover contacts, rated for 5 A at 250 V AC and 30 V DC, with a 60 V DC control circuit. It features silver alloy contacts (AgSnO2In2O3) and a maximum switching capacity of 1250 VA. The relay complies with UL 508, CSA C22.2 No. 14, and IEC 61810-1 standards, and is certified CE, CSA, RoHS, UL, REACH, EAC, and China RoHS. It operates from -40 to 70 °C, has an IP40 protection rating, and withstands 20 g shock in operation. Mounting is any position, with a torque value of 0.8 N.m. Mechanical lifespan is 10 million cycles, with electrical durability of 100,000 cycles under resistive load at 55 °C. It includes a lockable test button and flag local signalling. The device is classified as a Green Premium product and contains no SVHC above threshold limits.
General Purpose Relays RELAY 2CO 5A@250VAC 60VDC COIL LTB
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RXG21ND |
| Product Name | General Purpose Relays |
| Relay Type | General |