The Relay, DPDT, 250Vac, 30Vdc, 5A, part number 58Y5807, is a plug-in interface relay from the Zelio RXG series by Schneider Electric. It features a contact configuration of double pole double throw (DPDT) and is rated for a maximum switching voltage of 250V AC and 30V DC, with a load current capacity of 5A. The relay operates with a coil voltage of 12V DC and has a maximum switching capacity of 1250 VA. This relay is designed for a wide range of applications, with a mechanical durability of up to 10 million cycles and an electrical durability of 100,000 cycles for normally open (NO) and normally closed (NC) resistive loads at 55 °C. It has a quick connect terminal type and is compliant with various safety and environmental standards, including IEC 61810-1, UL 508, and RoHS. The relay can operate in ambient temperatures ranging from -40 °C to 70 °C and has a vibration resistance of 3 gn during operation. It is suitable for various mounting positions and has a compact design with a net weight of 0.04 lb (0.02 kg). The relay is also equipped with a lockable test button for control and local signaling.
Schneider Electric RXG21JD Power Relay
RELAY 2CO 5A@250VAC 12VDC COIL L
General Purpose Relays RELAY 2CO 5A@250VAC 12VDC COIL LTB
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY 2CO 5A@250VAC 12VDC COIL L
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 9221732 | 4008-RXG21JD-ND | RXG21JD | 58Y5807 | RXG21JD |
| Product Name | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | Socket or Plug-in Style; Plug in | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |