Schneider Electric Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric RXG15B7

Description
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric - 58Y5791 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric
58Y5791
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric 58Y5791
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RXG15B7
General Purpose Relays RXG15B7
General Purpose Relays RELAY 1CO 10A@250VAC 24VAC COIL CLEAR

General Purpose Relays RELAY 1CO 10A@250VAC 24VAC COIL CLEAR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 58Y5791 RXG15B7
Product Name Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric General Purpose Relays
Features Latching
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data