Schneider Electric Power Relays, Over 2 Amps RXG13F7

Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXG13F7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG13F7-ND
Power Relays, Over 2 Amps 4008-RXG13F7-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Power Relays - 9221679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
9221679
Power Relays 9221679
Schneider Electric RXG13F7 Power Relay

Schneider Electric RXG13F7 Power Relay

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RXG13F7
General Purpose Relays RXG13F7
General Purpose Relays RELAY 1CO 10A@250VAC 120VAC COIL LED

General Purpose Relays RELAY 1CO 10A@250VAC 120VAC COIL LED

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RXG13F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RXG13F7
Relays - Power Relays, Over 2 Amps RXG13F7
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric - 58Y5784 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric
58Y5784
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric 58Y5784
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RXG13F7-ND 9221679 RXG13F7 RXG13F7 58Y5784
Product Name Power Relays, Over 2 Amps Power Relays General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Plug in Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Single Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CFM220KA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details