Schneider Electric Power Relays, Over 2 Amps RXG12FD

Description
RELAY1CO 10A@250VAC 110VDCCOIL L
Request a Quote Datasheet
Description
RELAY1CO 10A@250VAC 110VDCCOIL L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXG12FD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG12FD-ND
Power Relays, Over 2 Amps 4008-RXG12FD-ND
RELAY1CO 10A@250VAC 110VDCCOIL L

RELAY1CO 10A@250VAC 110VDCCOIL L

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RXG12FD
Relays - Power Relays, Over 2 Amps RXG12FD
RELAY1CO 10A@250VAC 110VDCCOIL L

RELAY1CO 10A@250VAC 110VDCCOIL L

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric - 37AJ0900 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric
37AJ0900
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric 37AJ0900
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RXG12FD
General Purpose Relays RXG12FD
General Purpose Relays RELAY1CO 10A@250VAC 110VDCCOIL LED+LTB

General Purpose Relays RELAY1CO 10A@250VAC 110VDCCOIL LED+LTB

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RXG12FD-ND RXG12FD 37AJ0900 RXG12FD
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CF400VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details